Vishay Intertechnology, Inc. RES 3.00 OHM 1W 1% 1218 SMD CRCW12183R00FNEK

Description
RES 3.00ohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 3.00ohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.00 OHM 1W 1% 1218 SMD - CRCW12183R00FNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.00 OHM 1W 1% 1218 SMD
CRCW12183R00FNEK
RES 3.00 OHM 1W 1% 1218 SMD CRCW12183R00FNEK
RES 3.00ohm 1W 1% 1218 SMD

RES 3.00ohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12183R00FNEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12183R00FNEK-ND
Chip Resistor - Surface Mount CRCW12183R00FNEK-ND
3 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

3 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12183R00FNEK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12183R00FNEK
Chip Resistor - Surface Mount CRCW12183R00FNEK
RES SMD 3 OHM 1% 1W 1218

RES SMD 3 OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW12183R00FNEK CRCW12183R00FNEK-ND CRCW12183R00FNEK
Product Name RES 3.00 OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812
Resistance Range 3 ohms 3 ohms 3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260348 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details