Vishay Intertechnology, Inc. RES 3.00 OHM 1W 1% 1218 SMD CRCW12183R00FKEK

Description
RES 3.00ohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 3.00ohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.00 OHM 1W 1% 1218 SMD - CRCW12183R00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.00 OHM 1W 1% 1218 SMD
CRCW12183R00FKEK
RES 3.00 OHM 1W 1% 1218 SMD CRCW12183R00FKEK
RES 3.00ohm 1W 1% 1218 SMD

RES 3.00ohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12183R00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12183R00FKEK-ND
Chip Resistor - Surface Mount CRCW12183R00FKEK-ND
3 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

3 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1218 100 3R 1% Et9 E3 Rohs Compliant Vishay - 11R9556 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 100 3R 1% Et9 E3 Rohs Compliant Vishay
11R9556
Crcw1218 100 3R 1% Et9 E3 Rohs Compliant Vishay 11R9556
CRCW1218 100 3R 1% ET9 e3 RoHS Compliant: Yes

CRCW1218 100 3R 1% ET9 e3 RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW12183R00FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12183R00FKEK
Chip Resistor - Surface Mount CRCW12183R00FKEK
RES SMD 3 OHM 1% 1W 1218

RES SMD 3 OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12183R00FKEK CRCW12183R00FKEK-ND 11R9556 CRCW12183R00FKEK
Product Name RES 3.00 OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Crcw1218 100 3R 1% Et9 E3 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 3 ohms 3 ohms 3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details