Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12183K65FKTK

Description
3.65 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.65 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12183K65FKTK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12183K65FKTK-ND
Chip Resistor - Surface Mount CRCW12183K65FKTK-ND
3.65 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

3.65 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12183K65FKTK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12183K65FKTK
Chip Resistor - Surface Mount CRCW12183K65FKTK
RES SMD 3.65K OHM 1% 1W 1218

RES SMD 3.65K OHM 1% 1W 1218

Supplier's Site Datasheet
Crcw1218 3.65K 1% 100 Rt9 Rohs Compliant Vishay - 49P3788 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 3.65K 1% 100 Rt9 Rohs Compliant Vishay
49P3788
Crcw1218 3.65K 1% 100 Rt9 Rohs Compliant Vishay 49P3788
CRCW1218 3.65K 1% 100 RT9 ROHS COMPLIANT: NO

CRCW1218 3.65K 1% 100 RT9 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number CRCW12183K65FKTK-ND CRCW12183K65FKTK 49P3788
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw1218 3.65K 1% 100 Rt9 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C180J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details