Vishay Intertechnology, Inc. RES 3.65K OHM 1W 1% 1218 SMD CRCW12183K65FKEK

Description
RES 3.65Kohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 3.65Kohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.65K OHM 1W 1% 1218 SMD - CRCW12183K65FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65K OHM 1W 1% 1218 SMD
CRCW12183K65FKEK
RES 3.65K OHM 1W 1% 1218 SMD CRCW12183K65FKEK
RES 3.65Kohm 1W 1% 1218 SMD

RES 3.65Kohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12183K65FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12183K65FKEK-ND
Chip Resistor - Surface Mount CRCW12183K65FKEK-ND
3.65 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

3.65 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12183K65FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12183K65FKEK
Chip Resistor - Surface Mount CRCW12183K65FKEK
RES SMD 3.65K OHM 1% 1W 1218

RES SMD 3.65K OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW12183K65FKEK CRCW12183K65FKEK-ND CRCW12183K65FKEK
Product Name RES 3.65K OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 3650 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 2176317-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers