Vishay Intertechnology, Inc. RES 3.30K OHM 1W 5% 1218 SMD CRCW12183K30JNEK

Description
RES 3.30Kohm 1W 5% 1218 SMD
Request a Quote Datasheet
Description
RES 3.30Kohm 1W 5% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.30K OHM 1W 5% 1218 SMD - CRCW12183K30JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.30K OHM 1W 5% 1218 SMD
CRCW12183K30JNEK
RES 3.30K OHM 1W 5% 1218 SMD CRCW12183K30JNEK
RES 3.30Kohm 1W 5% 1218 SMD

RES 3.30Kohm 1W 5% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12183K30JNEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12183K30JNEK-ND
Chip Resistor - Surface Mount CRCW12183K30JNEK-ND
3.3 kOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

3.3 kOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1218 200 3K3 5% Et9 E3 Rohs Compliant Vishay - 49P3785 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 200 3K3 5% Et9 E3 Rohs Compliant Vishay
49P3785
Crcw1218 200 3K3 5% Et9 E3 Rohs Compliant Vishay 49P3785
CRCW1218 200 3K3 5% ET9 e3 RoHS Compliant: Yes

CRCW1218 200 3K3 5% ET9 e3 RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW12183K30JNEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12183K30JNEK
Chip Resistor - Surface Mount CRCW12183K30JNEK
RES SMD 3.3K OHM 5% 1W 1218

RES SMD 3.3K OHM 5% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12183K30JNEK CRCW12183K30JNEK-ND 49P3785 CRCW12183K30JNEK
Product Name RES 3.30K OHM 1W 5% 1218 SMD Chip Resistor - Surface Mount Crcw1218 200 3K3 5% Et9 E3 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 3300 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567463P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details