Vishay Intertechnology, Inc. RES 3.24K OHM 1W 1% 1218 SMD CRCW12183K24FKEK

Description
RES 3.24Kohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 3.24Kohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.24K OHM 1W 1% 1218 SMD - CRCW12183K24FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.24K OHM 1W 1% 1218 SMD
CRCW12183K24FKEK
RES 3.24K OHM 1W 1% 1218 SMD CRCW12183K24FKEK
RES 3.24Kohm 1W 1% 1218 SMD

RES 3.24Kohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12183K24FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12183K24FKEK-ND
Chip Resistor - Surface Mount CRCW12183K24FKEK-ND
3.24 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

3.24 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12183K24FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12183K24FKEK
Chip Resistor - Surface Mount CRCW12183K24FKEK
RES SMD 3.24K OHM 1% 1W 1218

RES SMD 3.24K OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW12183K24FKEK CRCW12183K24FKEK-ND CRCW12183K24FKEK
Product Name RES 3.24K OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 3240 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers