Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12183K01FKTK

Description
3.01 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.01 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12183K01FKTK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12183K01FKTK-ND
Chip Resistor - Surface Mount CRCW12183K01FKTK-ND
3.01 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

3.01 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1watt 3.01Kohms 1% - CRCW12183K01FKTK - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 3.01Kohms 1%
CRCW12183K01FKTK
Thick Film Resistors - SMD 1watt 3.01Kohms 1% CRCW12183K01FKTK
Thick Film Resistors - SMD 1watt 3.01Kohms 1%

Thick Film Resistors - SMD 1watt 3.01Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12183K01FKTK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12183K01FKTK
Chip Resistor - Surface Mount CRCW12183K01FKTK
RES SMD 3.01K OHM 1% 1W 1218

RES SMD 3.01K OHM 1% 1W 1218

Supplier's Site Datasheet
Crcw1218 3.01K 1% 100 Rt9 Rohs Compliant Vishay - 49P3783 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 3.01K 1% 100 Rt9 Rohs Compliant Vishay
49P3783
Crcw1218 3.01K 1% 100 Rt9 Rohs Compliant Vishay 49P3783
CRCW1218 3.01K 1% 100 RT9 ROHS COMPLIANT: NO

CRCW1218 3.01K 1% 100 RT9 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW12183K01FKTK-ND CRCW12183K01FKTK CRCW12183K01FKTK 49P3783
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1watt 3.01Kohms 1% Chip Resistor - Surface Mount Crcw1218 3.01K 1% 100 Rt9 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details