Vishay Precision Group RES 3.01K OHM 1W 1% 1218 SMD CRCW12183K01FKEK

Description
RES 3.01Kohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 3.01Kohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01K OHM 1W 1% 1218 SMD - CRCW12183K01FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 1W 1% 1218 SMD
CRCW12183K01FKEK
RES 3.01K OHM 1W 1% 1218 SMD CRCW12183K01FKEK
RES 3.01Kohm 1W 1% 1218 SMD

RES 3.01Kohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12183K01FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12183K01FKEK-ND
Chip Resistor - Surface Mount CRCW12183K01FKEK-ND
3.01 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

3.01 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12183K01FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12183K01FKEK
Chip Resistor - Surface Mount CRCW12183K01FKEK
RES SMD 3.01K OHM 1% 1W 1218

RES SMD 3.01K OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW12183K01FKEK CRCW12183K01FKEK-ND CRCW12183K01FKEK
Product Name RES 3.01K OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details