Vishay Intertechnology, Inc. RES 3.00K OHM 1W 1% 1218 SMD CRCW12183K00FKEK

Description
RES 3.00Kohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 3.00Kohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.00K OHM 1W 1% 1218 SMD - CRCW12183K00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.00K OHM 1W 1% 1218 SMD
CRCW12183K00FKEK
RES 3.00K OHM 1W 1% 1218 SMD CRCW12183K00FKEK
RES 3.00Kohm 1W 1% 1218 SMD

RES 3.00Kohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12183K00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12183K00FKEK-ND
Chip Resistor - Surface Mount CRCW12183K00FKEK-ND
3 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

3 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12183K00FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12183K00FKEK
Chip Resistor - Surface Mount CRCW12183K00FKEK
RES SMD 3K OHM 1% 1W 1218

RES SMD 3K OHM 1% 1W 1218

Supplier's Site Datasheet
Crcw1218 100 3K0 1% Et9 E3 Rohs Compliant Vishay - 49P3781 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 100 3K0 1% Et9 E3 Rohs Compliant Vishay
49P3781
Crcw1218 100 3K0 1% Et9 E3 Rohs Compliant Vishay 49P3781
CRCW1218 100 3K0 1% ET9 e3 RoHS Compliant: Yes

CRCW1218 100 3K0 1% ET9 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12183K00FKEK CRCW12183K00FKEK-ND CRCW12183K00FKEK 49P3781
Product Name RES 3.00K OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw1218 100 3K0 1% Et9 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 3000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 2176074-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6490 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details