Vishay Intertechnology, Inc. RES 39.0K OHM 1W 1% 1218 SMD CRCW121839K0FKEK

Description
RES 39.0Kohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 39.0Kohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.0K OHM 1W 1% 1218 SMD - CRCW121839K0FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.0K OHM 1W 1% 1218 SMD
CRCW121839K0FKEK
RES 39.0K OHM 1W 1% 1218 SMD CRCW121839K0FKEK
RES 39.0Kohm 1W 1% 1218 SMD

RES 39.0Kohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121839K0FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121839K0FKEK-ND
Chip Resistor - Surface Mount CRCW121839K0FKEK-ND
39 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

39 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW121839K0FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121839K0FKEK
Chip Resistor - Surface Mount CRCW121839K0FKEK
RES SMD 39K OHM 1% 1W 1218

RES SMD 39K OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW121839K0FKEK CRCW121839K0FKEK-ND CRCW121839K0FKEK
Product Name RES 39.0K OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 39000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/2C911J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details