Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1218390RJNTK

Description
390 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
390 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1218390RJNTK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1218390RJNTK-ND
Chip Resistor - Surface Mount CRCW1218390RJNTK-ND
390 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

390 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,390Ohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1218-Case Rohs Compliant Vishay - 22M4917 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,390Ohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1218-Case Rohs Compliant Vishay
22M4917
Resistor,metal Glaze,390Ohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1218-Case Rohs Compliant Vishay 22M4917
Resistor,Metal Glaze,390Ohms,200WV, 5+/-% Tol,-200,200ppm-TC,1 218-Case RoHS Compliant: No

Resistor,Metal Glaze,390Ohms,200WV,5+/-% Tol,-200,200ppm-TC,1218-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW1218390RJNTK-ND 22M4917
Product Name Chip Resistor - Surface Mount Resistor,metal Glaze,390Ohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1218-Case Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812
Resistance Range 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 909 ohms
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details