Vishay Precision Group RES 38.3 OHM 1W 1% 1218 SMD CRCW121838R3FKEK

Description
RES 38.3ohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 38.3ohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3 OHM 1W 1% 1218 SMD - CRCW121838R3FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3 OHM 1W 1% 1218 SMD
CRCW121838R3FKEK
RES 38.3 OHM 1W 1% 1218 SMD CRCW121838R3FKEK
RES 38.3ohm 1W 1% 1218 SMD

RES 38.3ohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121838R3FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121838R3FKEK-ND
Chip Resistor - Surface Mount CRCW121838R3FKEK-ND
38.3 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

38.3 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW121838R3FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121838R3FKEK
Chip Resistor - Surface Mount CRCW121838R3FKEK
RES SMD 38.3 OHM 1% 1W 1218

RES SMD 38.3 OHM 1% 1W 1218

Supplier's Site Datasheet
Crcw1218 100 38R3 1% Et9 E3 Rohs Compliant Vishay - 49P3829 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 100 38R3 1% Et9 E3 Rohs Compliant Vishay
49P3829
Crcw1218 100 38R3 1% Et9 E3 Rohs Compliant Vishay 49P3829
CRCW1218 100 38R3 1% ET9 e3 RoHS Compliant: Yes

CRCW1218 100 38R3 1% ET9 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW121838R3FKEK CRCW121838R3FKEK-ND CRCW121838R3FKEK 49P3829
Product Name RES 38.3 OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw1218 100 38R3 1% Et9 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 38.3 ohms 38.3 ohms 38.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers