Vishay Intertechnology, Inc. RES 383 OHM 1W 1% 1218 SMD CRCW1218383RFKEK

Description
RES 383ohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 383ohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 383 OHM 1W 1% 1218 SMD - CRCW1218383RFKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383 OHM 1W 1% 1218 SMD
CRCW1218383RFKEK
RES 383 OHM 1W 1% 1218 SMD CRCW1218383RFKEK
RES 383ohm 1W 1% 1218 SMD

RES 383ohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1218383RFKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1218383RFKEK-ND
Chip Resistor - Surface Mount CRCW1218383RFKEK-ND
383 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

383 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1218383RFKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1218383RFKEK
Chip Resistor - Surface Mount CRCW1218383RFKEK
RES SMD 383 OHM 1% 1W 1218

RES SMD 383 OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW1218383RFKEK CRCW1218383RFKEK-ND CRCW1218383RFKEK
Product Name RES 383 OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 383 ohms 383 ohms 383 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2372FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details