Vishay Precision Group Chip Resistor - Surface Mount CRCW121836R5FKEK

Description
36.5 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
36.5 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW121836R5FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121836R5FKEK-ND
Chip Resistor - Surface Mount CRCW121836R5FKEK-ND
36.5 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

36.5 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1watt 36.5ohms 1% - CRCW121836R5FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 36.5ohms 1%
CRCW121836R5FKEK
Thick Film Resistors - SMD 1watt 36.5ohms 1% CRCW121836R5FKEK
Thick Film Resistors - SMD 1watt 36.5ohms 1%

Thick Film Resistors - SMD 1watt 36.5ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW121836R5FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121836R5FKEK
Chip Resistor - Surface Mount CRCW121836R5FKEK
RES SMD 36.5 OHM 1% 1W 1218

RES SMD 36.5 OHM 1% 1W 1218

Supplier's Site Datasheet
Resistor,metal Glaze,36.5Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1218-Case Rohs Compliant Vishay - 43C5386 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,36.5Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1218-Case Rohs Compliant Vishay
43C5386
Resistor,metal Glaze,36.5Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1218-Case Rohs Compliant Vishay 43C5386
Resistor,Metal Glaze,36.5Ohms,200WV ,1+/-% Tol,-100,100ppm-TC,1 218-Case RoHS Compliant: Yes

Resistor,Metal Glaze,36.5Ohms,200WV,1+/-% Tol,-100,100ppm-TC,1218-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW121836R5FKEK-ND CRCW121836R5FKEK CRCW121836R5FKEK 43C5386
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1watt 36.5ohms 1% Chip Resistor - Surface Mount Resistor,metal Glaze,36.5Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1218-Case Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 36.5 ohms 36.5 ohms 36.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details