Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW121836R0JNTK

Description
36 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
36 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW121836R0JNTK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121836R0JNTK-ND
Chip Resistor - Surface Mount CRCW121836R0JNTK-ND
36 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

36 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1218 36 5% 200 Rt9 Rohs Compliant Vishay - 49P3826 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 36 5% 200 Rt9 Rohs Compliant Vishay
49P3826
Crcw1218 36 5% 200 Rt9 Rohs Compliant Vishay 49P3826
CRCW1218 36 5% 200 RT9 ROHS COMPLIANT: NO

CRCW1218 36 5% 200 RT9 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW121836R0JNTK-ND 49P3826
Product Name Chip Resistor - Surface Mount Crcw1218 36 5% 200 Rt9 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812
Resistance Range 36 ohms
Unlock Full Specs
to access all available technical data