Vishay Intertechnology, Inc. RES 36.0K OHM 1W 5% 1218 SMD CRCW121836K0JNEK

Description
RES 36.0Kohm 1W 5% 1218 SMD
Request a Quote Datasheet
Description
RES 36.0Kohm 1W 5% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.0K OHM 1W 5% 1218 SMD - CRCW121836K0JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.0K OHM 1W 5% 1218 SMD
CRCW121836K0JNEK
RES 36.0K OHM 1W 5% 1218 SMD CRCW121836K0JNEK
RES 36.0Kohm 1W 5% 1218 SMD

RES 36.0Kohm 1W 5% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121836K0JNEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121836K0JNEK-ND
Chip Resistor - Surface Mount CRCW121836K0JNEK-ND
36 kOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

36 kOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW121836K0JNEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121836K0JNEK
Chip Resistor - Surface Mount CRCW121836K0JNEK
RES SMD 36K OHM 5% 1W 1218

RES SMD 36K OHM 5% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW121836K0JNEK CRCW121836K0JNEK-ND CRCW121836K0JNEK
Product Name RES 36.0K OHM 1W 5% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 36000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 1614962-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details