Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1218360RJNTK

Description
360 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
360 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1218360RJNTK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1218360RJNTK-ND
Chip Resistor - Surface Mount CRCW1218360RJNTK-ND
360 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

360 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1218 360 5% 200 Rt9 Rohs Compliant Vishay - 49P3828 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 360 5% 200 Rt9 Rohs Compliant Vishay
49P3828
Crcw1218 360 5% 200 Rt9 Rohs Compliant Vishay 49P3828
CRCW1218 360 5% 200 RT9 ROHS COMPLIANT: NO

CRCW1218 360 5% 200 RT9 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW1218360RJNTK-ND 49P3828
Product Name Chip Resistor - Surface Mount Crcw1218 360 5% 200 Rt9 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812
Resistance Range 360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573139 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details