Vishay Intertechnology, Inc. RES 360K OHM 1W 5% 1218 SMD CRCW1218360KJNEK

Description
RES 360Kohm 1W 5% 1218 SMD
Request a Quote Datasheet
Description
RES 360Kohm 1W 5% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 360K OHM 1W 5% 1218 SMD - CRCW1218360KJNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360K OHM 1W 5% 1218 SMD
CRCW1218360KJNEK
RES 360K OHM 1W 5% 1218 SMD CRCW1218360KJNEK
RES 360Kohm 1W 5% 1218 SMD

RES 360Kohm 1W 5% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1218360KJNEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1218360KJNEK-ND
Chip Resistor - Surface Mount CRCW1218360KJNEK-ND
360 kOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

360 kOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1218360KJNEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1218360KJNEK
Chip Resistor - Surface Mount CRCW1218360KJNEK
RES SMD 360K OHM 5% 1W 1218

RES SMD 360K OHM 5% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW1218360KJNEK CRCW1218360KJNEK-ND CRCW1218360KJNEK
Product Name RES 360K OHM 1W 5% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 360000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260408 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details