Vishay Intertechnology, Inc. RES 35.7 OHM 1W 1% 1218 SMD CRCW121835R7FKEK

Description
RES 35.7ohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 35.7ohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.7 OHM 1W 1% 1218 SMD - CRCW121835R7FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7 OHM 1W 1% 1218 SMD
CRCW121835R7FKEK
RES 35.7 OHM 1W 1% 1218 SMD CRCW121835R7FKEK
RES 35.7ohm 1W 1% 1218 SMD

RES 35.7ohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121835R7FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121835R7FKEK-ND
Chip Resistor - Surface Mount CRCW121835R7FKEK-ND
35.7 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

35.7 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW121835R7FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121835R7FKEK
Chip Resistor - Surface Mount CRCW121835R7FKEK
RES SMD 35.7 OHM 1% 1W 1218

RES SMD 35.7 OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW121835R7FKEK CRCW121835R7FKEK-ND CRCW121835R7FKEK
Product Name RES 35.7 OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 35.7 ohms 35.7 ohms 35.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R305JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details