Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW121834R8FKTK

Description
34.8 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
34.8 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW121834R8FKTK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121834R8FKTK-ND
Chip Resistor - Surface Mount CRCW121834R8FKTK-ND
34.8 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

34.8 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW121834R8FKTK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121834R8FKTK
Chip Resistor - Surface Mount CRCW121834R8FKTK
RES SMD 34.8 OHM 1% 1W 1218

RES SMD 34.8 OHM 1% 1W 1218

Supplier's Site Datasheet
Crcw1218 34.8 1% 100 Rt9 Rohs Compliant Vishay - 49P3824 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 34.8 1% 100 Rt9 Rohs Compliant Vishay
49P3824
Crcw1218 34.8 1% 100 Rt9 Rohs Compliant Vishay 49P3824
CRCW1218 34.8 1% 100 RT9 ROHS COMPLIANT: NO

CRCW1218 34.8 1% 100 RT9 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number CRCW121834R8FKTK-ND CRCW121834R8FKTK 49P3824
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw1218 34.8 1% 100 Rt9 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812
Resistance Range 34.8 ohms 34.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details