The CRCW121834K0FKEK is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability and stability in various applications, including automotive, industrial, and telecommunications. It features a resistance value of 34 kΩ with a tolerance of ±1%. The resistor is AEC-Q200 qualified, ensuring it meets stringent automotive standards. It operates within a temperature range of -55 °C to +155 °C and has a rated power dissipation of 1 W. The maximum operating voltage is 200 V, and it exhibits a temperature coefficient of ±100 ppm/K. The product is packaged in a 1218 size format, suitable for automated assembly processes.
RES 34.0Kohm 1W 1% 1218 SMD
34 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
RES SMD 34K OHM 1% 1W 1218
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW121834K0FKEK | CRCW121834K0FKEK-ND | CRCW121834K0FKEK |
| Product Name | RES 34.0K OHM 1W 1% 1218 SMD | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1812; Wide 1812 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 34000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 1 watts | 1 watts | 1 watts |
| Configuration | Single Resistor |