Vishay Intertechnology, Inc. RES 33.0 OHM 1W 5% 1218 SMD CRCW121833R0JNEK

Description
RES 33.0ohm 1W 5% 1218 SMD
Request a Quote Datasheet
Description
RES 33.0ohm 1W 5% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.0 OHM 1W 5% 1218 SMD - CRCW121833R0JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.0 OHM 1W 5% 1218 SMD
CRCW121833R0JNEK
RES 33.0 OHM 1W 5% 1218 SMD CRCW121833R0JNEK
RES 33.0ohm 1W 5% 1218 SMD

RES 33.0ohm 1W 5% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121833R0JNEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121833R0JNEK-ND
Chip Resistor - Surface Mount CRCW121833R0JNEK-ND
33 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

33 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1218 200 33R 5% Et9 E3 Rohs Compliant Vishay - 49P3818 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 200 33R 5% Et9 E3 Rohs Compliant Vishay
49P3818
Crcw1218 200 33R 5% Et9 E3 Rohs Compliant Vishay 49P3818
CRCW1218 200 33R 5% ET9 e3 RoHS Compliant: Yes

CRCW1218 200 33R 5% ET9 e3 RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW121833R0JNEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121833R0JNEK
Chip Resistor - Surface Mount CRCW121833R0JNEK
RES SMD 33 OHM 5% 1W 1218

RES SMD 33 OHM 5% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW121833R0JNEK CRCW121833R0JNEK-ND 49P3818 CRCW121833R0JNEK
Product Name RES 33.0 OHM 1W 5% 1218 SMD Chip Resistor - Surface Mount Crcw1218 200 33R 5% Et9 E3 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 33 ohms 33 ohms 33 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details