Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1218332RFKTK

Description
332 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
332 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1218332RFKTK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1218332RFKTK-ND
Chip Resistor - Surface Mount CRCW1218332RFKTK-ND
332 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

332 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1218 332 1% 100 Rt9 Rohs Compliant Vishay - 49P3823 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 332 1% 100 Rt9 Rohs Compliant Vishay
49P3823
Crcw1218 332 1% 100 Rt9 Rohs Compliant Vishay 49P3823
CRCW1218 332 1% 100 RT9 ROHS COMPLIANT: NO

CRCW1218 332 1% 100 RT9 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW1218332RFKTK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1218332RFKTK
Chip Resistor - Surface Mount CRCW1218332RFKTK
RES SMD 332 OHM 1% 1W 1218

RES SMD 332 OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW1218332RFKTK-ND 49P3823 CRCW1218332RFKTK
Product Name Chip Resistor - Surface Mount Crcw1218 332 1% 100 Rt9 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812
Resistance Range 332 ohms 332 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details