30.1 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Res Thick Film 1218 30.1 Ohm 1% 1W ¦100ppm/¦C SMD Blister T/R
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW121830R1FKTK-ND | CRCW121830R1FKTK |
| Product Name | Chip Resistor - Surface Mount | Res Thick Film 1218 30.1 Ohm 1% 1W ¦100ppm/¦C SMD Blister T/R |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1812; Wide 1812 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 30.1 ohms |