Vishay Intertechnology, Inc. RES 30.9K OHM 1W 1% 1218 SMD CRCW121830K9FKEK

Description
RES 30.9Kohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 30.9Kohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.9K OHM 1W 1% 1218 SMD - CRCW121830K9FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.9K OHM 1W 1% 1218 SMD
CRCW121830K9FKEK
RES 30.9K OHM 1W 1% 1218 SMD CRCW121830K9FKEK
RES 30.9Kohm 1W 1% 1218 SMD

RES 30.9Kohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121830K9FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121830K9FKEK-ND
Chip Resistor - Surface Mount CRCW121830K9FKEK-ND
30.9 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

30.9 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW121830K9FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121830K9FKEK
Chip Resistor - Surface Mount CRCW121830K9FKEK
RES SMD 30.9K OHM 1% 1W 1218

RES SMD 30.9K OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW121830K9FKEK CRCW121830K9FKEK-ND CRCW121830K9FKEK
Product Name RES 30.9K OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 30900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2567815P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1002FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details