Vishay Intertechnology, Inc. RES 30.0K OHM 1W 1% 1218 SMD CRCW121830K0FKEK

Description
RES 30.0Kohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 30.0Kohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.0K OHM 1W 1% 1218 SMD - CRCW121830K0FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.0K OHM 1W 1% 1218 SMD
CRCW121830K0FKEK
RES 30.0K OHM 1W 1% 1218 SMD CRCW121830K0FKEK
RES 30.0Kohm 1W 1% 1218 SMD

RES 30.0Kohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121830K0FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121830K0FKEK-ND
Chip Resistor - Surface Mount CRCW121830K0FKEK-ND
30 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

30 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW121830K0FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121830K0FKEK
Chip Resistor - Surface Mount CRCW121830K0FKEK
RES SMD 30K OHM 1% 1W 1218

RES SMD 30K OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW121830K0FKEK CRCW121830K0FKEK-ND CRCW121830K0FKEK
Product Name RES 30.0K OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 30000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD474GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details