The CRCW1218301RFKEK is a surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring high reliability and stability. It features a resistance value of 301 ohms with a tolerance of ±1%. The resistor is AEC-Q200 qualified, making it suitable for automotive applications, as well as industrial and telecommunication uses. It has a rated power dissipation of 1 watt and can operate within a temperature range of -55 °C to +155 °C. The resistor exhibits a maximum resistance change of ,â§1% over 1000 hours at rated power and 70 °C, ensuring stability under various environmental conditions. The product is packaged in a 1218 size format, with a 2 mm pitch, facilitating easy integration into circuit designs.
301 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
RES 301ohm 1W 1% 1218 SMD
RES SMD 301 OHM 1% 1W 1218
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW1218301RFKEK-ND | CRCW1218301RFKEK | CRCW1218301RFKEK |
| Product Name | Chip Resistor - Surface Mount | RES 301 OHM 1W 1% 1218 SMD | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1812; Wide 1812 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 301 ohms | 301 ohms | 301 ohms |