Vishay Intertechnology, Inc. RES 2.70 OHM 1W 5% 1218 SMD CRCW12182R70JNEK

Description
RES 2.70ohm 1W 5% 1218 SMD
Request a Quote Datasheet
Description
RES 2.70ohm 1W 5% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.70 OHM 1W 5% 1218 SMD - CRCW12182R70JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.70 OHM 1W 5% 1218 SMD
CRCW12182R70JNEK
RES 2.70 OHM 1W 5% 1218 SMD CRCW12182R70JNEK
RES 2.70ohm 1W 5% 1218 SMD

RES 2.70ohm 1W 5% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12182R70JNEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12182R70JNEK-ND
Chip Resistor - Surface Mount CRCW12182R70JNEK-ND
2.7 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

2.7 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12182R70JNEK CRCW12182R70JNEK-ND
Product Name RES 2.70 OHM 1W 5% 1218 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812
Resistance Range 2.7 ohms 2.7 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details