The CRCW12182R61FKEK is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability in various applications including automotive, industrial, and telecommunications. It features a resistance value of 2.61 ohms with a tolerance of ±1%. The resistor is AEC-Q200 qualified, ensuring it meets stringent automotive standards. It has a rated power dissipation of 1 watt and can operate within a temperature range of -55 °C to +155 °C. The device exhibits stability with a maximum resistance change of OîR/R ,â§ 1% over 1000 hours at rated power and 70 °C. The resistor is packaged in a 1218 size format, suitable for applications requiring compact components.
2.61 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
RES 2.61ohm 1W 1% 1218 SMD
RES SMD 2.61 OHM 1% 1W 1218
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW12182R61FKEK-ND | CRCW12182R61FKEK | CRCW12182R61FKEK |
| Product Name | Chip Resistor - Surface Mount | RES 2.61 OHM 1W 1% 1218 SMD | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1812; Wide 1812 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 2.61 ohms | 2.61 ohms | 2.61 ohms |