Vishay Intertechnology, Inc. RES 2.40 OHM 1W 1% 1218 SMD CRCW12182R40FKEK

Description
RES 2.40ohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 2.40ohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.40 OHM 1W 1% 1218 SMD - CRCW12182R40FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.40 OHM 1W 1% 1218 SMD
CRCW12182R40FKEK
RES 2.40 OHM 1W 1% 1218 SMD CRCW12182R40FKEK
RES 2.40ohm 1W 1% 1218 SMD

RES 2.40ohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12182R40FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12182R40FKEK-ND
Chip Resistor - Surface Mount CRCW12182R40FKEK-ND
2.4 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

2.4 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12182R40FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12182R40FKEK
Chip Resistor - Surface Mount CRCW12182R40FKEK
RES SMD 2.4 OHM 1% 1W 1218

RES SMD 2.4 OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW12182R40FKEK CRCW12182R40FKEK-ND CRCW12182R40FKEK
Product Name RES 2.40 OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 2.4 ohms 2.4 ohms 2.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614891-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers