Vishay Intertechnology, Inc. Resistor-Fixed-Single-Surface-Mount CRCW12182R21FKTK

Description
Resistor-Fixed-Singl e-Surface-Mount
Request a Quote Datasheet
Description
Resistor-Fixed-Singl e-Surface-Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor-Fixed-Single-Surface-Mount - CRCW12182R21FKTK - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Fixed-Single-Surface-Mount
CRCW12182R21FKTK
Resistor-Fixed-Single-Surface-Mount CRCW12182R21FKTK
Resistor-Fixed-Singl e-Surface-Mount

Resistor-Fixed-Single-Surface-Mount

Supplier's Site
Chip Resistor - Surface Mount - CRCW12182R21FKTK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12182R21FKTK-ND
Chip Resistor - Surface Mount CRCW12182R21FKTK-ND
2.21 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

2.21 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw, 1218, 2.21 Ohm, 1%, 100 Ppm Rohs Compliant Vishay - 69H6610 - Newark, An Avnet Company
Chicago, IL, United States
Crcw, 1218, 2.21 Ohm, 1%, 100 Ppm Rohs Compliant Vishay
69H6610
Crcw, 1218, 2.21 Ohm, 1%, 100 Ppm Rohs Compliant Vishay 69H6610
CRCW, 1218, 2.21 Ohm, 1%, 100 ppm RoHS Compliant: No

CRCW, 1218, 2.21 Ohm, 1%, 100 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12182R21FKTK CRCW12182R21FKTK-ND 69H6610
Product Name Resistor-Fixed-Single-Surface-Mount Chip Resistor - Surface Mount Crcw, 1218, 2.21 Ohm, 1%, 100 Ppm Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Resistance Range 2.21 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details