Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12182R00JNTK

Description
2 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12182R00JNTK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12182R00JNTK-ND
Chip Resistor - Surface Mount CRCW12182R00JNTK-ND
2 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

2 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
THICK FILM CHIP RES,1218,2,5%,T/R - CRCW12182R00JNTK - ASAP Semiconductor LLC
Anaheim, CA, United States
THICK FILM CHIP RES,1218,2,5%,T/R
CRCW12182R00JNTK
THICK FILM CHIP RES,1218,2,5%,T/R CRCW12182R00JNTK
THICK FILM CHIP RES,1218,2,5%,T/R

THICK FILM CHIP RES,1218,2,5%,T/R

Supplier's Site
Crcw1218 2 5% 200 Rt9 Rohs Compliant Vishay - 49P3737 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 2 5% 200 Rt9 Rohs Compliant Vishay
49P3737
Crcw1218 2 5% 200 Rt9 Rohs Compliant Vishay 49P3737
CRCW1218 2 5% 200 RT9 ROHS COMPLIANT: NO

CRCW1218 2 5% 200 RT9 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12182R00JNTK-ND CRCW12182R00JNTK 49P3737
Product Name Chip Resistor - Surface Mount THICK FILM CHIP RES,1218,2,5%,T/R Crcw1218 2 5% 200 Rt9 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812
Resistance Range 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers