2 Ohms ±1% 1.5W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
2 Ohms ±1% 1.5W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
2 Ohms ±1% 1.5W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES 2.00ohm 1.5W 1% 1218 SMD
RES, AEC-Q200, 2R, 1%, 1.5W, 1218 ROHS COMPLIANT: YES
RES SMD 2 OHM 1% 1.5W 1218
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-2.00ANDKR-ND | CRCW12182R00FKEKHP | 84AH5330 | CRCW12182R00FKEKHP |
| Product Name | Chip Resistor - Surface Mount | RES 2.00 OHM 1.5W 1% 1218 SMD | Res, Aec-Q200, 2R, 1%, 1.5W, 1218 Rohs Compliant Vishay | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | ||
| Mounting / Packaging | 1812; Wide 1812 | Surface Mount Technology (SMT / SMD) | 1218 (3246 Metric) | |
| Resistance Range | 2 ohms | 2 ohms | 2 ohms |