Vishay Intertechnology, Inc. RES 2.05M OHM 1W 1% 1218 SMD CRCW12182M05FKEK

Description
RES 2.05Mohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 2.05Mohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.05M OHM 1W 1% 1218 SMD - CRCW12182M05FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05M OHM 1W 1% 1218 SMD
CRCW12182M05FKEK
RES 2.05M OHM 1W 1% 1218 SMD CRCW12182M05FKEK
RES 2.05Mohm 1W 1% 1218 SMD

RES 2.05Mohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12182M05FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12182M05FKEK-ND
Chip Resistor - Surface Mount CRCW12182M05FKEK-ND
2.05 MOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

2.05 MOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12182M05FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12182M05FKEK
Chip Resistor - Surface Mount CRCW12182M05FKEK
RES SMD 2.05M OHM 1% 1W 1218

RES SMD 2.05M OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW12182M05FKEK CRCW12182M05FKEK-ND CRCW12182M05FKEK
Product Name RES 2.05M OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 2.05E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-2176073-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 715 ohms
View Details
4 suppliers