Vishay Intertechnology, Inc. RES 2.70K OHM 1W 5% 1218 SMD CRCW12182K70JNEK

Description
RES 2.70Kohm 1W 5% 1218 SMD
Request a Quote Datasheet
Description
RES 2.70Kohm 1W 5% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.70K OHM 1W 5% 1218 SMD - CRCW12182K70JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.70K OHM 1W 5% 1218 SMD
CRCW12182K70JNEK
RES 2.70K OHM 1W 5% 1218 SMD CRCW12182K70JNEK
RES 2.70Kohm 1W 5% 1218 SMD

RES 2.70Kohm 1W 5% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12182K70JNEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12182K70JNEK-ND
Chip Resistor - Surface Mount CRCW12182K70JNEK-ND
2.7 kOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

2.7 kOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12182K70JNEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12182K70JNEK
Chip Resistor - Surface Mount CRCW12182K70JNEK
RES SMD 2.7K OHM 5% 1W 1218

RES SMD 2.7K OHM 5% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW12182K70JNEK CRCW12182K70JNEK-ND CRCW12182K70JNEK
Product Name RES 2.70K OHM 1W 5% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 2700 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details