Vishay Intertechnology, Inc. RES 2.70K OHM 1W 1% 1218 SMD CRCW12182K70FKEK

Description
RES 2.70Kohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 2.70Kohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.70K OHM 1W 1% 1218 SMD - CRCW12182K70FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.70K OHM 1W 1% 1218 SMD
CRCW12182K70FKEK
RES 2.70K OHM 1W 1% 1218 SMD CRCW12182K70FKEK
RES 2.70Kohm 1W 1% 1218 SMD

RES 2.70Kohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12182K70FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12182K70FKEK-ND
Chip Resistor - Surface Mount CRCW12182K70FKEK-ND
2.7 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

2.7 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12182K70FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12182K70FKEK
Chip Resistor - Surface Mount CRCW12182K70FKEK
RES SMD 2.7K OHM 1% 1W 1218

RES SMD 2.7K OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW12182K70FKEK CRCW12182K70FKEK-ND CRCW12182K70FKEK
Product Name RES 2.70K OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 2700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2-1614707-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details