Vishay Intertechnology, Inc. 1218,2.55K,1%,WIDEEMBOSSED,T/R CRCW12182K55FKTK

Description
1218,2.55K,1%,WIDEEM BOSSED,T/R
Request a Quote Datasheet
Description
1218,2.55K,1%,WIDEEM BOSSED,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1218,2.55K,1%,WIDEEMBOSSED,T/R - CRCW12182K55FKTK - ASAP Semiconductor LLC
Anaheim, CA, United States
1218,2.55K,1%,WIDEEMBOSSED,T/R
CRCW12182K55FKTK
1218,2.55K,1%,WIDEEMBOSSED,T/R CRCW12182K55FKTK
1218,2.55K,1%,WIDEEM BOSSED,T/R

1218,2.55K,1%,WIDEEMBOSSED,T/R

Supplier's Site
Chip Resistor - Surface Mount - CRCW12182K55FKTK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12182K55FKTK-ND
Chip Resistor - Surface Mount CRCW12182K55FKTK-ND
2.55 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

2.55 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,2.55Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1218-Case Rohs Compliant Vishay - 75M5799 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,2.55Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1218-Case Rohs Compliant Vishay
75M5799
Resistor,metal Glaze,2.55Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1218-Case Rohs Compliant Vishay 75M5799
Resistor,Metal Glaze,2.55KOhms,200W V,1+/-% Tol,-100,100ppm-TC,1 218-Case RoHS Compliant: No

Resistor,Metal Glaze,2.55KOhms,200WV,1+/-% Tol,-100,100ppm-TC,1218-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12182K55FKTK CRCW12182K55FKTK-ND 75M5799
Product Name 1218,2.55K,1%,WIDEEMBOSSED,T/R Chip Resistor - Surface Mount Resistor,metal Glaze,2.55Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1218-Case Rohs Compliant Vishay
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD563JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chip Resistor - Surface Mount - 1614965-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers