Vishay Intertechnology, Inc. RES 2.40K OHM 1W 5% 1218 SMD CRCW12182K40JNEK

Description
RES 2.40Kohm 1W 5% 1218 SMD
Request a Quote Datasheet
Description
RES 2.40Kohm 1W 5% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.40K OHM 1W 5% 1218 SMD - CRCW12182K40JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.40K OHM 1W 5% 1218 SMD
CRCW12182K40JNEK
RES 2.40K OHM 1W 5% 1218 SMD CRCW12182K40JNEK
RES 2.40Kohm 1W 5% 1218 SMD

RES 2.40Kohm 1W 5% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12182K40JNEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12182K40JNEK-ND
Chip Resistor - Surface Mount CRCW12182K40JNEK-ND
2.4 kOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

2.4 kOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12182K40JNEK CRCW12182K40JNEK-ND
Product Name RES 2.40K OHM 1W 5% 1218 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812
Resistance Range 2400 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details