2.4 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
RES SMD 2.4K OHM 1% 1W 1218
CRCW1218 2.4K 1% 100 RT9 ROHS COMPLIANT: NO
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | CRCW12182K40FKTK-ND | CRCW12182K40FKTK | 49P3730 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Crcw1218 2.4K 1% 100 Rt9 Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1812; Wide 1812 | ||
| Tolerance | 1 +/- % | 1 +/- % |