Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12182K00JNTK

Description
2 kOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2 kOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12182K00JNTK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12182K00JNTK-ND
Chip Resistor - Surface Mount CRCW12182K00JNTK-ND
2 kOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1218 2K 5% 200 Rt9 Rohs Compliant Vishay - 49P3724 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 2K 5% 200 Rt9 Rohs Compliant Vishay
49P3724
Crcw1218 2K 5% 200 Rt9 Rohs Compliant Vishay 49P3724
CRCW1218 2K 5% 200 RT9 ROHS COMPLIANT: NO

CRCW1218 2K 5% 200 RT9 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW12182K00JNTK-ND 49P3724
Product Name Chip Resistor - Surface Mount Crcw1218 2K 5% 200 Rt9 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details