Vishay Intertechnology, Inc. RES 28.7 OHM 1W 1% 1218 SMD CRCW121828R7FKEK

Description
RES 28.7ohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 28.7ohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.7 OHM 1W 1% 1218 SMD - CRCW121828R7FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7 OHM 1W 1% 1218 SMD
CRCW121828R7FKEK
RES 28.7 OHM 1W 1% 1218 SMD CRCW121828R7FKEK
RES 28.7ohm 1W 1% 1218 SMD

RES 28.7ohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121828R7FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121828R7FKEK-ND
Chip Resistor - Surface Mount CRCW121828R7FKEK-ND
28.7 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

28.7 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW121828R7FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121828R7FKEK
Chip Resistor - Surface Mount CRCW121828R7FKEK
RES SMD 28.7 OHM 1% 1W 1218

RES SMD 28.7 OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW121828R7FKEK CRCW121828R7FKEK-ND CRCW121828R7FKEK
Product Name RES 28.7 OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 28.7 ohms 28.7 ohms 28.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers