Vishay Intertechnology, Inc. RES 287 OHM 1W 1% 1218 SMD CRCW1218287RFKEK

Description
RES 287ohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 287ohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 287 OHM 1W 1% 1218 SMD - CRCW1218287RFKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287 OHM 1W 1% 1218 SMD
CRCW1218287RFKEK
RES 287 OHM 1W 1% 1218 SMD CRCW1218287RFKEK
RES 287ohm 1W 1% 1218 SMD

RES 287ohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1218287RFKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1218287RFKEK-ND
Chip Resistor - Surface Mount CRCW1218287RFKEK-ND
287 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

287 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1218287RFKEK CRCW1218287RFKEK-ND
Product Name RES 287 OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812
Resistance Range 287 ohms 287 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C621J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614707-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers