Vishay Intertechnology, Inc. RES 27.0K OHM 1W 5% 1218 SMD CRCW121827K0JNEK

Description
RES 27.0Kohm 1W 5% 1218 SMD
Request a Quote Datasheet
Description
RES 27.0Kohm 1W 5% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.0K OHM 1W 5% 1218 SMD - CRCW121827K0JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.0K OHM 1W 5% 1218 SMD
CRCW121827K0JNEK
RES 27.0K OHM 1W 5% 1218 SMD CRCW121827K0JNEK
RES 27.0Kohm 1W 5% 1218 SMD

RES 27.0Kohm 1W 5% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121827K0JNEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121827K0JNEK-ND
Chip Resistor - Surface Mount CRCW121827K0JNEK-ND
27 kOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

27 kOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW121827K0JNEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121827K0JNEK
Chip Resistor - Surface Mount CRCW121827K0JNEK
RES SMD 27K OHM 5% 1W 1218

RES SMD 27K OHM 5% 1W 1218

Supplier's Site Datasheet
Crcw1218 200 27K 5% Et9 E3 Rohs Compliant Vishay - 49P3775 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 200 27K 5% Et9 E3 Rohs Compliant Vishay
49P3775
Crcw1218 200 27K 5% Et9 E3 Rohs Compliant Vishay 49P3775
CRCW1218 200 27K 5% ET9 e3 RoHS Compliant: Yes

CRCW1218 200 27K 5% ET9 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW121827K0JNEK CRCW121827K0JNEK-ND CRCW121827K0JNEK 49P3775
Product Name RES 27.0K OHM 1W 5% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw1218 200 27K 5% Et9 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 27000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614971-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details