Vishay Intertechnology, Inc. RES 270 OHM 1W 1% 1218 SMD CRCW1218270RFKEK

Description
RES 270ohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 270ohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270 OHM 1W 1% 1218 SMD - CRCW1218270RFKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 1W 1% 1218 SMD
CRCW1218270RFKEK
RES 270 OHM 1W 1% 1218 SMD CRCW1218270RFKEK
RES 270ohm 1W 1% 1218 SMD

RES 270ohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1218270RFKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1218270RFKEK-ND
Chip Resistor - Surface Mount CRCW1218270RFKEK-ND
270 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

270 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1218270RFKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1218270RFKEK
Chip Resistor - Surface Mount CRCW1218270RFKEK
RES SMD 270 OHM 1% 1W 1218

RES SMD 270 OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW1218270RFKEK CRCW1218270RFKEK-ND CRCW1218270RFKEK
Product Name RES 270 OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 270 ohms 270 ohms 270 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722206 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details