25.5 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Res Thick Film 1218 25.5 Ohm 1% 1W ¦100ppm/¦C SMD Blister T/R
Resistor,Metal Glaze,25.5Ohms,200WV
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW121825R5FKTK-ND | CRCW121825R5FKTK | 37K6899 |
| Product Name | Chip Resistor - Surface Mount | Res Thick Film 1218 25.5 Ohm 1% 1W ¦100ppm/¦C SMD Blister T/R | Resistor,metal Glaze,25.5Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1218-Case Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1812; Wide 1812 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 25.5 ohms |