249 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Resistor-Fixed-Singl
RES SMD 249 OHM 1% 1W 1218
Resistor,Metal Glaze,249Ohms,200WV,
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | CRCW1218249RFKTK-ND | CRCW1218249RFKTK | CRCW1218249RFKTK | 57J2469 |
| Product Name | Chip Resistor - Surface Mount | Resistor-Fixed-Single-Surface-Mount | Chip Resistor - Surface Mount | Resistor,metal Glaze,249Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1218-Case Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | ||
| Mounting / Packaging | 1812; Wide 1812 | Surface Mount Technology (SMT / SMD) | ||
| Resistance Range | 249 ohms | 249 ohms |