Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1218249RFKEK

Description
249 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
249 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1218249RFKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1218249RFKEK-ND
Chip Resistor - Surface Mount CRCW1218249RFKEK-ND
249 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

249 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
1218,249,1%,T/R,RoHS Compliant - CRCW1218249RFKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
1218,249,1%,T/R,RoHS Compliant
CRCW1218249RFKEK
1218,249,1%,T/R,RoHS Compliant CRCW1218249RFKEK
1218,249,1%,T/R,RoHS Compliant

1218,249,1%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - CRCW1218249RFKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1218249RFKEK
Chip Resistor - Surface Mount CRCW1218249RFKEK
RES SMD 249 OHM 1% 1W 1218

RES SMD 249 OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW1218249RFKEK-ND CRCW1218249RFKEK CRCW1218249RFKEK
Product Name Chip Resistor - Surface Mount 1218,249,1%,T/R,RoHS Compliant Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 249 ohms 249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2567467P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD434GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details