Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1218240RJNEK

Description
240 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
240 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1218240RJNEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1218240RJNEK-ND
Chip Resistor - Surface Mount CRCW1218240RJNEK-ND
240 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

240 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 240 OHM 1W 5% 1218 SMD - CRCW1218240RJNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240 OHM 1W 5% 1218 SMD
CRCW1218240RJNEK
RES 240 OHM 1W 5% 1218 SMD CRCW1218240RJNEK
RES 240ohm 1W 5% 1218 SMD

RES 240ohm 1W 5% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1218240RJNEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1218240RJNEK
Chip Resistor - Surface Mount CRCW1218240RJNEK
RES SMD 240 OHM 5% 1W 1218

RES SMD 240 OHM 5% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW1218240RJNEK-ND CRCW1218240RJNEK CRCW1218240RJNEK
Product Name Chip Resistor - Surface Mount RES 240 OHM 1W 5% 1218 SMD Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 240 ohms 240 ohms 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chip Resistor - Surface Mount - 1614960-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details