Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1218232RFKTK

Description
232 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
232 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1218232RFKTK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1218232RFKTK-ND
Chip Resistor - Surface Mount CRCW1218232RFKTK-ND
232 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

232 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1218232RFKTK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1218232RFKTK
Chip Resistor - Surface Mount CRCW1218232RFKTK
RES SMD 232 OHM 1% 1W 1218

RES SMD 232 OHM 1% 1W 1218

Supplier's Site Datasheet
Crcw1218 232 1% 100 Rt9 Rohs Compliant Vishay - 49P3767 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 232 1% 100 Rt9 Rohs Compliant Vishay
49P3767
Crcw1218 232 1% 100 Rt9 Rohs Compliant Vishay 49P3767
CRCW1218 232 1% 100 RT9 ROHS COMPLIANT: NO

CRCW1218 232 1% 100 RT9 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number CRCW1218232RFKTK-ND CRCW1218232RFKTK 49P3767
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw1218 232 1% 100 Rt9 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812
Resistance Range 232 ohms 232 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details