Vishay Intertechnology, Inc. RES 232 OHM 1W 1% 1218 SMD CRCW1218232RFKEK

Description
RES 232ohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 232ohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 232 OHM 1W 1% 1218 SMD - CRCW1218232RFKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232 OHM 1W 1% 1218 SMD
CRCW1218232RFKEK
RES 232 OHM 1W 1% 1218 SMD CRCW1218232RFKEK
RES 232ohm 1W 1% 1218 SMD

RES 232ohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1218232RFKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1218232RFKEK-ND
Chip Resistor - Surface Mount CRCW1218232RFKEK-ND
232 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

232 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1218232RFKEK CRCW1218232RFKEK-ND
Product Name RES 232 OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812
Resistance Range 232 ohms 232 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details